This right angle male SMA connector is designed for crimp attachment to RG58 coaxial cable utilizing a crimp size of .213 while the center pin contact is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.
Features
Associated bulk cable and crimp tools available
Designed for crimp style attachment to RG58 coaxial cable
Gold plated contact pins to minimize signal loss
Right angle configuration ideal for tight fit applications
Connector body and coupling nut gold plated for corrosion resistance
Application
Premise wiring
Coaxial cable assembly
Coaxial cable installation
Coaxial cable repair
This right angle male SMA connector is designed for crimp attachment to RG58 coaxial cable utilizing a crimp size of .213 while the center pin contact is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.
Features
- Associated bulk cable and crimp tools available
- Designed for crimp style attachment to RG58 coaxial cable
- Gold plated contact pins to minimize signal loss
- Right angle configuration ideal for tight fit applications
- Connector body and coupling nut gold plated for corrosion resistance
Application
- Premise wiring
- Coaxial cable assembly
- Coaxial cable installation
- Coaxial cable repair