L-com, Inc. 50 Ohm BNC Female Bulkhead- Crimp on Jack for RG174/188/316 Cable BAC540

Description
This female BNC bulkhead style RF connector is designed for crimp attachment to the widely used RG174/188/316 50 Ohm coaxial cables. The standard .5 inch single D bulkhead design is commonly found on many panel designs. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated crimp tooling and bulk cable available Gold plated contact pin reduces signal loss Crimp style termination to RG174/188/316 coaxial cables Nickel plated body provides optimum resistance to corrosion Standard bulkhead .5 inch single D mounting hole Application MDF/IDF Coaxial cable patching Coaxial OEM applications
Description
This female BNC bulkhead style RF connector is designed for crimp attachment to the widely used RG174/188/316 50 Ohm coaxial cables. The standard .5 inch single D bulkhead design is commonly found on many panel designs. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated crimp tooling and bulk cable available Gold plated contact pin reduces signal loss Crimp style termination to RG174/188/316 coaxial cables Nickel plated body provides optimum resistance to corrosion Standard bulkhead .5 inch single D mounting hole Application MDF/IDF Coaxial cable patching Coaxial OEM applications

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Female Bulkhead- Crimp on Jack for RG174/188/316 Cable - BAC540 - L-com, Inc.
North Andover, MA, United States
50 Ohm BNC Female Bulkhead- Crimp on Jack for RG174/188/316 Cable
BAC540
50 Ohm BNC Female Bulkhead- Crimp on Jack for RG174/188/316 Cable BAC540
This female BNC bulkhead style RF connector is designed for crimp attachment to the widely used RG174/188/316 50 Ohm coaxial cables. The standard .5 inch single D bulkhead design is commonly found on many panel designs. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated crimp tooling and bulk cable available Gold plated contact pin reduces signal loss Crimp style termination to RG174/188/316 coaxial cables Nickel plated body provides optimum resistance to corrosion Standard bulkhead .5 inch single D mounting hole Application MDF/IDF Coaxial cable patching Coaxial OEM applications

This female BNC bulkhead style RF connector is designed for crimp attachment to the widely used RG174/188/316 50 Ohm coaxial cables. The standard .5 inch single D bulkhead design is commonly found on many panel designs. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Associated crimp tooling and bulk cable available
  • Gold plated contact pin reduces signal loss
  • Crimp style termination to RG174/188/316 coaxial cables
  • Nickel plated body provides optimum resistance to corrosion
  • Standard bulkhead .5 inch single D mounting hole

Application

  • MDF/IDF
  • Coaxial cable patching
  • Coaxial OEM applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC540
Product Name 50 Ohm BNC Female Bulkhead- Crimp on Jack for RG174/188/316 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data