L-com, Inc. Insertion Type D-Sub Connector, DB15 Female C&P15F

Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB15 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features UL94V-0 rated connector insulator satisfies flammability requirements Also available in 9, 25, 37 and 50 position sizes Compatible with wire ranges of 20-28 AWG Industry standard commercial DB15 female crimp connector Use with any commercial D-Sub female crimp contact such as L-com's CPF line Application Device management Data networks Instrument control Serial data transmission
Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB15 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features UL94V-0 rated connector insulator satisfies flammability requirements Also available in 9, 25, 37 and 50 position sizes Compatible with wire ranges of 20-28 AWG Industry standard commercial DB15 female crimp connector Use with any commercial D-Sub female crimp contact such as L-com's CPF line Application Device management Data networks Instrument control Serial data transmission

Suppliers

Company
Product
Description
Supplier Links
Insertion Type D-Sub Connector, DB15 Female - C&P15F - L-com, Inc.
North Andover, MA, United States
Insertion Type D-Sub Connector, DB15 Female
C&P15F
Insertion Type D-Sub Connector, DB15 Female C&P15F
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB15 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features UL94V-0 rated connector insulator satisfies flammability requirements Also available in 9, 25, 37 and 50 position sizes Compatible with wire ranges of 20-28 AWG Industry standard commercial DB15 female crimp connector Use with any commercial D-Sub female crimp contact such as L-com's CPF line Application Device management Data networks Instrument control Serial data transmission

Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB15 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative.

Features

  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Also available in 9, 25, 37 and 50 position sizes
  • Compatible with wire ranges of 20-28 AWG
  • Industry standard commercial DB15 female crimp connector
  • Use with any commercial D-Sub female crimp contact such as L-com's CPF line

Application

  • Device management
  • Data networks
  • Instrument control
  • Serial data transmission
Supplier's Site
Connector Db15F Crimp L-Com - 89M7534 - Newark, An Avnet Company
Chicago, IL, United States
Connector Db15F Crimp L-Com
89M7534
Connector Db15F Crimp L-Com 89M7534
CONNECTOR DB15F CRIMP

CONNECTOR DB15F CRIMP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C&P15F 89M7534
Product Name Insertion Type D-Sub Connector, DB15 Female Connector Db15F Crimp L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1029-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Multi-Channel Connectors - NC-2-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Circular Connector Adapters - 2171-NEDY-L2R1-V1-M8G3-N-M12G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details