This insulated Type F female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .340" single D mounting hole with the additional feature of providing a non conductive mounting surface to reduce ground loop problems. A common use for this device is to create a connection point on either side of an obstruction.
Features
Complete with nut and washer mounting hardware
Non conductive mounting shoulder washers provide insulation from panel
Provides 75 Ohm signal feed-thru for two Type F male interface devices
Single D bulkhead design for panel mounting
Nickel plated body for enhanced corrosion resistance
Application
Coax retrofit applications
Coaxial Extension
Coaxial interface conversion
OEM coax applications
This insulated Type F female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .340" single D mounting hole with the additional feature of providing a non conductive mounting surface to reduce ground loop problems. A common use for this device is to create a connection point on either side of an obstruction.
Features
- Complete with nut and washer mounting hardware
- Non conductive mounting shoulder washers provide insulation from panel
- Provides 75 Ohm signal feed-thru for two Type F male interface devices
- Single D bulkhead design for panel mounting
- Nickel plated body for enhanced corrosion resistance
Application
- Coax retrofit applications
- Coaxial Extension
- Coaxial interface conversion
- OEM coax applications