This SMA female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .300" single D mounting hole. A common use for this device is to create a connection point on either side of a wall or other obstruction.
Features
Application
RF/COAXIAL ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | BA21 | 07H2403 |
| Product Name | Coaxial Adapter, SMA Female / Female Bulkhead - D-Hole | Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type L-Com |
| Connector Type | SMA | SMA |