L-com, Inc. 75 Ohm BNC Crimp Plug, 3 Pc.for RG59 Cable (20 AWG C.C.) Cable BAC027A

Description
This male BNC RF connector is designed for crimp attachment to RG58U size coaxial cable with a center conductor size of 20 AWG utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Gold plated center contacts minimize signal loss Machined components produce a durable connector Associated bulk cable and crimp tools available Crimp style termination to RG59 (20 AWG center conductor) coaxial cable True 75 Ohm BNC interface Application Coaxial cable assembly OEM applications Premise wiring
Description
This male BNC RF connector is designed for crimp attachment to RG58U size coaxial cable with a center conductor size of 20 AWG utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Gold plated center contacts minimize signal loss Machined components produce a durable connector Associated bulk cable and crimp tools available Crimp style termination to RG59 (20 AWG center conductor) coaxial cable True 75 Ohm BNC interface Application Coaxial cable assembly OEM applications Premise wiring

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Crimp Plug, 3 Pc.for RG59 Cable (20 AWG C.C.) Cable - BAC027A - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Crimp Plug, 3 Pc.for RG59 Cable (20 AWG C.C.) Cable
BAC027A
75 Ohm BNC Crimp Plug, 3 Pc.for RG59 Cable (20 AWG C.C.) Cable BAC027A
This male BNC RF connector is designed for crimp attachment to RG58U size coaxial cable with a center conductor size of 20 AWG utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Gold plated center contacts minimize signal loss Machined components produce a durable connector Associated bulk cable and crimp tools available Crimp style termination to RG59 (20 AWG center conductor) coaxial cable True 75 Ohm BNC interface Application Coaxial cable assembly OEM applications Premise wiring

This male BNC RF connector is designed for crimp attachment to RG58U size coaxial cable with a center conductor size of 20 AWG utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Gold plated center contacts minimize signal loss
  • Machined components produce a durable connector
  • Associated bulk cable and crimp tools available
  • Crimp style termination to RG59 (20 AWG center conductor) coaxial cable
  • True 75 Ohm BNC interface

Application

  • Coaxial cable assembly
  • OEM applications
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC027A
Product Name 75 Ohm BNC Crimp Plug, 3 Pc.for RG59 Cable (20 AWG C.C.) Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
UHF Female to Double Banana Plug, Adapter - 9412 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 7921D1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 50.000 GHz
View Details
Coaxial Connector (RF) Assemblies - ERA.00.250.CTA-ND - DigiKey
Specs
Mounting Panel Mount
View Details
2 suppliers