L-com, Inc. Coaxial Connector (RF) Adapters BIF-CB

Description
COAX ADAPT BNC TO BNC
Request a Quote Datasheet
Description
COAX ADAPT BNC TO BNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5073-BIF-CB-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5073-BIF-CB-ND
Coaxial Connector (RF) Adapters 5073-BIF-CB-ND
COAX ADAPT BNC TO BNC

COAX ADAPT BNC TO BNC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5073-BIF-CB-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 1222187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1059404-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers