L-com, Inc. 75 Ohm BNC Crimp Jack 3 Pc. for RG6 Cable BAC516

Description
This female BNC RF connector is designed for attachment to the widely used RG6 coaxial cable utilizing readily-available crimp tools with standard crimp size: .295" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications. Features Crimp style termination to RG6 coaxial cable Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion True 75 Ohm BNC interface Associated bulk cable and crimp tools available Application Coaxial cable patching Coaxial OEM applications MDF/IDF
Description
This female BNC RF connector is designed for attachment to the widely used RG6 coaxial cable utilizing readily-available crimp tools with standard crimp size: .295" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications. Features Crimp style termination to RG6 coaxial cable Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion True 75 Ohm BNC interface Associated bulk cable and crimp tools available Application Coaxial cable patching Coaxial OEM applications MDF/IDF

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Crimp Jack 3 Pc. for RG6 Cable - BAC516 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Crimp Jack 3 Pc. for RG6 Cable
BAC516
75 Ohm BNC Crimp Jack 3 Pc. for RG6 Cable BAC516
This female BNC RF connector is designed for attachment to the widely used RG6 coaxial cable utilizing readily-available crimp tools with standard crimp size: .295" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications. Features Crimp style termination to RG6 coaxial cable Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion True 75 Ohm BNC interface Associated bulk cable and crimp tools available Application Coaxial cable patching Coaxial OEM applications MDF/IDF

This female BNC RF connector is designed for attachment to the widely used RG6 coaxial cable utilizing readily-available crimp tools with standard crimp size: .295" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Crimp style termination to RG6 coaxial cable
  • Gold plated contact pin reduces signal loss
  • Nickel plated body provides optimum resistance to corrosion
  • True 75 Ohm BNC interface
  • Associated bulk cable and crimp tools available

Application

  • Coaxial cable patching
  • Coaxial OEM applications
  • MDF/IDF
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC516
Product Name 75 Ohm BNC Crimp Jack 3 Pc. for RG6 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
UHF Female Bulkhead Receptacle, 4 Hole Plate Mount - 9241 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 7809A2 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 67.000 GHz
View Details
Connectors Unreviewed - FFA.00.250.NTAC29 - Heilind Electronics, Inc.
Specs
Gender Male / Plug
View Details
4 suppliers