L-com, Inc. Coaxial 50 Ohm T Adapter, N Female / Female / Female BN133

Description
This Type N female 3 way T shape adapter allows routing of a signal from a common source to two different devices. Type N jack interfaces on all 3 ports are ideal for mating to Type N male terminated cables commonly found in many applications. Features Gold plated center contact for reduced signal loss Commonly used 50 Ohm Type N interface Design allows signal splitting to two devices Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial Extension OEM coax applications Coaxial interface conversion
Description
This Type N female 3 way T shape adapter allows routing of a signal from a common source to two different devices. Type N jack interfaces on all 3 ports are ideal for mating to Type N male terminated cables commonly found in many applications. Features Gold plated center contact for reduced signal loss Commonly used 50 Ohm Type N interface Design allows signal splitting to two devices Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial Extension OEM coax applications Coaxial interface conversion

Suppliers

Company
Product
Description
Supplier Links
Coaxial 50 Ohm T Adapter, N Female / Female / Female - BN133 - L-com, Inc.
North Andover, MA, United States
Coaxial 50 Ohm T Adapter, N Female / Female / Female
BN133
Coaxial 50 Ohm T Adapter, N Female / Female / Female BN133
This Type N female 3 way T shape adapter allows routing of a signal from a common source to two different devices. Type N jack interfaces on all 3 ports are ideal for mating to Type N male terminated cables commonly found in many applications. Features Gold plated center contact for reduced signal loss Commonly used 50 Ohm Type N interface Design allows signal splitting to two devices Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial Extension OEM coax applications Coaxial interface conversion

This Type N female 3 way T shape adapter allows routing of a signal from a common source to two different devices. Type N jack interfaces on all 3 ports are ideal for mating to Type N male terminated cables commonly found in many applications.

Features

  • Gold plated center contact for reduced signal loss
  • Commonly used 50 Ohm Type N interface
  • Design allows signal splitting to two devices
  • Handy device to have on hand to solve your interconnection problems
  • Nickel plated body for enhanced corrosion resistance

Application

  • Coax retrofit applications
  • Coaxial Extension
  • OEM coax applications
  • Coaxial interface conversion
Supplier's Site
Adaptor Tee N F/f/f L-Com - 89M7523 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Tee N F/f/f L-Com
89M7523
Adaptor Tee N F/f/f L-Com 89M7523
ADAPTOR TEE N F/F/F

ADAPTOR TEE N F/F/F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number BN133 89M7523
Product Name Coaxial 50 Ohm T Adapter, N Female / Female / Female Adaptor Tee N F/f/f L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data