L-com, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Add this easy to install ECF-DC adapter to part TDG1026KS-C6A-DC to turn it from an inline coupler into a standard keystone mount coupler. Check out L-com's best selling line of... | |
| Another unique panel mount USB option features a bulkhead Type A jack to a latching Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected... | |
| Another unique panel mount USB option features a bulkhead Type A jack to a molded Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected... | |
| Another unique panel mount USB option features a bulkhead Type B jack to a latching Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected... | |
| Another unique panel mount USB option features a bulkhead Type B jack to a molded Type B plug attached via USB 2.0 compliant cable. These cables can be directly connected... | |
| Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type A or B Jack with 10 inches of un-terminated... | |
| Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a shielded bulkhead Type A Jack with 5 meters of un-terminated USB... | |
| Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a shielded bulkhead Type B Jack with 5 meters of un-terminated USB... | |
| As part of the Electron Series Solution expansive line of mix-and-match business-class networking products, the EAP1200H is a Ceiling Mount AC1200 Dual Band Wireless Indoor APs that enable a cost... | |
| As part of the EnGenius Personal Cloud IoT (Internet of Things) Solution, the EPG5000 is an AC1750 Dual Band Wireless IoT Gateway with Gigabit ports and a USB Port that... | |
| DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in... | |
| Eliminate the need for tools with L-com's Tool-less Keystone Modular jacks. Each jack features IDC style contacts that do not require the usage of a special punch tool. Just lace... | |
| Engenius EMP-8603 Premium radio module performs extreme high power and economizes the power consumption on the system platform. It supports Atheros Turbo mode with high-speed wireless connection with data rate... | |
| ENH710EXT is an 802.11a/b/g/n long-range Dual Band Wireless Ruggedized N600 Outdoor Access Point with speeds up to 300 Mbps on both its dual band (2.4 and 5 GHz) concurrent operation. | |
| Extend your wireless coverage to the outdoors with the high-powered ENS1750, an 802.11a/b/g/n/ac 3x3 long-range Dual Band Wireless AC1750 Outdoor Access Point with speeds up to 450 Mbps on the... | |
| If you have two devices but only one jack L-com's extensive line of splitter adapters will help get you connected. Each adapter features a compact plastic design with one plug... | |
| In stock and shipping same day, L-com's USB 3.0 ECF504-3 adapter/coupler family allows USB cables to be efficiently passed through a panel or enclosure using L-com's efficient ECF style flange... | |
| L-com's 4.3-10 Male connector for LMR-240, LMR-240-DB, LMR-240-FR and 240-Series coax uses a Crimp/Non-Solder Contact attachment method. This 4.3-10 connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's 7/16 DIN Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Non-Solder Contact attachment method. This 7/16 DIN connector is one of the many RF coaxial connectors... | |
| L-com's 7/16 DIN Male connector for LMR-600, LMR-600-DB, LMR-600-FR and 600-Series coax uses a Crimp/Non-Solder Contact attachment method. This 7/16 DIN connector is one of the many RF coaxial connectors... | |
| L-com's BNC Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Non-Solder Contact attachment method. This BNC connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware... | |
| L-com's Category 6 rated Economy RJ45 couplers and adapters are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to use 8x8 inline couplers are engineered... | |
| L-com's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required. | |
| L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in... | |
| L-com's ECF panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting... | |
| L-com's ECF style High Retention USB adapters provide an easy to use mountable USB solution featuring a high retention connector that provides 50% (minimum) greater connector retention than standard USB... | |
| L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in... | |
| L-com's exclusive 10-pin modular jack series offers you a choice of either a category 5 grade or a voice grade connection. Often used on serial terminations, this jack offers 10... | |
| L-com's exclusive insert adapter series makes it easy to adapt the RJ11/12 style modular plugs into a RJ45 jack. No longer do you need to worry about the plug slipping... | |
| L-com's exclusive insert adapter series makes it easy to adapt the RJ22 handset style modular plug into a RJ11 or RJ12 jack. No longer do you need to worry about... | |
| L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts... | |
| L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or... | |
| L-com's F Male connector for LMR-400-75 coax uses a Crimp/Non-Solder Contact attachment method. This F connector is one of the many RF coaxial connectors in L-com’s product line up and... | |
| L-com's line of modular socket savers is the perfect choice for applications where cables are connected and disconnected frequently. Damaged or worn ports can cause bad data and test results... | |
| L-com's N Female connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Non-Solder Contact attachment method. This N connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's N Female connector for LMR-600, LMR-600-DB, LMR-600-FR and 600-Series coax uses a Crimp/Non-Solder Contact attachment method. This N connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's N Male connector for LMR-200, LMR-200-DB, LMR-200-FR and 200-Series coax uses a Crimp/Non-Solder Contact attachment method. This N connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's N Male connector for LMR-240, LMR-240-DB, LMR-240-FR and 240-Series coax uses a Crimp/Non-Solder Contact attachment method. This N connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's N Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Clamp/Non-Solder Contact attachment method. This N connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's N Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Non-Solder Contact attachment method. This N connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's N Male connector for LMR-400-75 coax uses a Crimp/Non-Solder Contact attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and... | |
| L-com's N Male connector for LMR-600, LMR-600-DB, LMR-600-FR and 600-Series coax uses a Clamp/Non-Solder Contact attachment method. This N connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's N Male connector for LMR-600, LMR-600-DB, LMR-600-FR and 600-Series coax uses a Crimp/Non-Solder Contact attachment method. This N connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's QMA Male connector for LMR-240, LMR-240-DB, LMR-240-FR and 240-Series coax uses a Crimp/Non-Solder Contact attachment method. This QMA connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. | |
| L-com's SMA Male connector for LMR-240, LMR-240-DB, LMR-240-FR and 240-Series coax uses a Crimp/Non-Solder Contact attachment method. This SMA connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's TNC Female connector for LMR-200, LMR-200-DB, LMR-200-FR and 200-Series coax uses a Crimp/Non-Solder Contact attachment method. This TNC connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's TNC Male connector for LMR-200, LMR-200-DB, LMR-200-FR and 200-Series coax uses a Crimp/Non-Solder Contact attachment method. This TNC connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's TNC Male connector for LMR-240, LMR-240-DB, LMR-240-FR and 240-Series coax uses a Crimp/Non-Solder Contact attachment method. This TNC connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's TNC Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Non-Solder Contact attachment method. This TNC connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's TNC Male connector for LMR-600, LMR-600-DB, LMR-600-FR and 600-Series coax uses a Crimp/Non-Solder Contact attachment method. This TNC connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's UHF Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Non-Solder Contact attachment method. This UHF connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's UHF Male connector for LMR-600, LMR-600-DB, LMR-600-FR and 600-Series coax uses a Crimp/Non-Solder Contact attachment method. This UHF connector is one of the many RF coaxial connectors in L-com’s... | |
| L-com's unique ECFRJTLC8S-POE Category 8 panel mount RJ45 connector kit solves the problem of mounting category rated jacks into racks or panels that are too thick for standard keystone style... | |
| Long Range 2.4GHz Wireless-N Client Bridge The EnGenius ENH210 is a high-speed long-range outdoor 802.11n Wireless-to-Ethernet Client Bridge that operates on 2.4GHz band that is compliant with the IEEE802.11b/g/n standards... | |
| Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a... | |
| The EAP600 is a concurrent dual-band 2.4+5GHz Wireless-N Indoor Access Point that features high transmit RF power (29 dBm on 2.4GHz and 26 dBm on 5GHz) for long range connectivity. | |
| The EnGenius EAP350 is a 2.4GHz Wireless-N Indoor Access Point that features 800mW transmit power for long range coverage, wireless speeds up to 300Mbps and a Gigabit port for connecting... | |
| The EnGenius ENS202EXT is a high-powered, long-range 2.4 GHz Wireless N300 Outdoor Access Point delivering data rates up to 300Mbps and is ideal for providing connectivity to a small business... | |
| The EnGenius ENS500EXT is a high-powered, long-range Wireless N300 Outdoor Access Point delivering data rates up to 300Mbps that operates on the 5GHz band so it avoids the congested wireless... | |
| The EnGenius ESR600 is a Dual Band (300 + 300 Mbps) Wireless N600 Cloud Router with a 4-Port Gigabit Ethernet switch, Gigabit Ethernet WAN port and USB port. With the... | |
| The EnGenius EUB600 is a Dual-Band Wireless-N USB2.0 Adapter that enables your desktop or laptop computer to take advantage of the high transfer speeds of Wireless-N so you can stream... | |
| The ENH900EXT is a high-powered, long-range, Mesh-capable 3x3 Dual-Band Wireless 802.11a/b/g/n Outdoor Access Point with speeds up to 450 Mbps on both its high-powered 2.4 GHz and 5 GHz radios. | |
| The EPG600 is a Dual Band N600 IoT Wireless Intelligent Phone Gateway with Gigabit ports, a USB port and phone ports with wireless speeds up to 300 Mbps on both... | |
| The ESport-10x Ethernet device servers connect RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport10x Windows driver installs virtual COM ports in the Device... | |
| These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust... | |
| These ruggedized Category 5e or Category 6 RJ45 receptacles are transversely sealed and carry an IP68 rating even with no mate or dust cap. They are designed to work with... | |
| These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors... | |
| These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors... | |
| These unique Category 6A panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems while maintaining... | |
| These unique products combine L-com's fully shielded keystone couplers with a solid die-cast metal mounting frame allowing for mounting in virtually any panel thickness. Three coupler options are available -... | |
| This coupler provides a practical and cost effective way to feed firewire cables through a panel or enclosure. Utilizing a unique mounting flange these units are usable in virtually any... | |
| When traditional splitters do not fit, L-com's exclusive 4-way adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the four... | |
| When traditional splitters do not fit, L-com's exclusive shielded Y-adapter series is perfect. These splitters feature a 10" shielded cable for the male plug and a unique housing for the... | |
| When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks... |
| << Prev | Next >> |