L-com, Inc. 75 Ohm BNC Female Bulkhead for RG59 Cable BAC552

Description
These difficult to find BNC female connectors fit a wide range of RG style coaxial cable and are offered in various panel mount configurations such as four hole flange and bulkhead style. Primarily constructed with machined brass with nickel plated bodies resulting in a corrosion resistant connector. Finding the right BNC jack for your application just got easier. Most connectors are typically in stock ready to solve your connection problems. Features Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Twist on style attachment requires no special tooling Associated bulk cable available Designed for termination to RG59 and RG62 coaxial cable Application Coaxial cable patching Coaxial OEM applications MDF/IDF
Description
These difficult to find BNC female connectors fit a wide range of RG style coaxial cable and are offered in various panel mount configurations such as four hole flange and bulkhead style. Primarily constructed with machined brass with nickel plated bodies resulting in a corrosion resistant connector. Finding the right BNC jack for your application just got easier. Most connectors are typically in stock ready to solve your connection problems. Features Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Twist on style attachment requires no special tooling Associated bulk cable available Designed for termination to RG59 and RG62 coaxial cable Application Coaxial cable patching Coaxial OEM applications MDF/IDF

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Female Bulkhead for RG59 Cable - BAC552 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Female Bulkhead for RG59 Cable
BAC552
75 Ohm BNC Female Bulkhead for RG59 Cable BAC552
These difficult to find BNC female connectors fit a wide range of RG style coaxial cable and are offered in various panel mount configurations such as four hole flange and bulkhead style. Primarily constructed with machined brass with nickel plated bodies resulting in a corrosion resistant connector. Finding the right BNC jack for your application just got easier. Most connectors are typically in stock ready to solve your connection problems. Features Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Twist on style attachment requires no special tooling Associated bulk cable available Designed for termination to RG59 and RG62 coaxial cable Application Coaxial cable patching Coaxial OEM applications MDF/IDF

These difficult to find BNC female connectors fit a wide range of RG style coaxial cable and are offered in various panel mount configurations such as four hole flange and bulkhead style. Primarily constructed with machined brass with nickel plated bodies resulting in a corrosion resistant connector. Finding the right BNC jack for your application just got easier. Most connectors are typically in stock ready to solve your connection problems.

Features

  • Gold plated contact pin reduces signal loss
  • Nickel plated body provides optimum resistance to corrosion
  • Twist on style attachment requires no special tooling
  • Associated bulk cable available
  • Designed for termination to RG59 and RG62 coaxial cable

Application

  • Coaxial cable patching
  • Coaxial OEM applications
  • MDF/IDF
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC552
Product Name 75 Ohm BNC Female Bulkhead for RG59 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data