This female receptacle BNC RF connector features a rear mount single D bulkhead with nut, lock washer and grounding tab as well as a solder cup terminal for attachment to a PCB. BNC connectors connect with a twist lock, making them popular for RF applications.
Features
Application
RF COAX CONN, BNC JACK, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:- RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | BAC70A | 89M7239 |
| Product Name | 50 Ohm BNC Bulkhead Jack (3/8" D-Hole) | Rf Coax Conn, Bnc Jack, 50 Ohm; Connector Type L-Com |
| Connector Type | BNC | BNC |