In applications where a higher quality Type F connector is needed this series is the answer. Featuring corrosion resistant plated bodies for long life and durability. All connectors utilize the industry standard 1/4" cable preparation for ease of termination. Type F connectors of this quality are hard to find. These connectors are typically in stock ready for immediate delivery.
Features
Chromate plated bodies for superior resistance to corrosion
Used extensively in all forms of cable video signal transmission
Designed for crimp attachment to RG59A/U and RG59B/U coaxial cable utilizing a standard .360 crimp size
O-ring design plus silicone sealant results in a weather resistant design
Threaded style coupling 75 Ohm coaxial connector
Application
RG59 and RG6 applications
75 Ohm applications
Cable Video Signal
In applications where a higher quality Type F connector is needed this series is the answer. Featuring corrosion resistant plated bodies for long life and durability. All connectors utilize the industry standard 1/4" cable preparation for ease of termination. Type F connectors of this quality are hard to find. These connectors are typically in stock ready for immediate delivery.
Features
- Chromate plated bodies for superior resistance to corrosion
- Used extensively in all forms of cable video signal transmission
- Designed for crimp attachment to RG59A/U and RG59B/U coaxial cable utilizing a standard .360 crimp size
- O-ring design plus silicone sealant results in a weather resistant design
- Threaded style coupling 75 Ohm coaxial connector
Application
- RG59 and RG6 applications
- 75 Ohm applications
- Cable Video Signal