L-com, Inc. Lightning Surge Protector, 1, 1A; Plug Type L-Com BT-CAT5-P1

Description
LIGHTNING SURGE PROTECTOR, 1, 1A; Plug Type:-; Product Range:BT-CAT5 Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:RJ45; Voltage Rating:-; Output Current:1A; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes
Datasheet
Description
LIGHTNING SURGE PROTECTOR, 1, 1A; Plug Type:-; Product Range:BT-CAT5 Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:RJ45; Voltage Rating:-; Output Current:1A; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Surge Protector, 1, 1A; Plug Type L-Com - 23T4568 - Newark, An Avnet Company
Chicago, IL, United States
Lightning Surge Protector, 1, 1A; Plug Type L-Com
23T4568
Lightning Surge Protector, 1, 1A; Plug Type L-Com 23T4568
LIGHTNING SURGE PROTECTOR, 1, 1A; Plug Type:-; Product Range:BT-CAT5 Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:RJ45; Voltage Rating:-; Output Current:1A; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes

LIGHTNING SURGE PROTECTOR, 1, 1A; Plug Type:-; Product Range:BT-CAT5 Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:RJ45; Voltage Rating:-; Output Current:1A; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23T4568
Product Name Lightning Surge Protector, 1, 1A; Plug Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details