L-com, Inc. 75 Ohm BNC Female Bulkhead - Crimp on Jack for RG179/187 Cable BAC550

Description
This female BNC bulkhead style RF connector is designed for crimp attachment to the widely used RG179/187 75 Ohm coaxial cables. The standard .5 inch single D bulkhead design is commonly found on many panel designs. BNC connectors connect with a twist lock, making them popular for RF applications. Features Nickel plated body provides optimum resistance to corrosion Standard bulkhead .5 inch single D mounting hole True 75 Ohm BNC interface Crimp style termination to RG179/187 coaxial cable Gold plated contact pin reduces signal loss Application Coaxial OEM applications Coaxial cable patching MDF/IDF
Description
This female BNC bulkhead style RF connector is designed for crimp attachment to the widely used RG179/187 75 Ohm coaxial cables. The standard .5 inch single D bulkhead design is commonly found on many panel designs. BNC connectors connect with a twist lock, making them popular for RF applications. Features Nickel plated body provides optimum resistance to corrosion Standard bulkhead .5 inch single D mounting hole True 75 Ohm BNC interface Crimp style termination to RG179/187 coaxial cable Gold plated contact pin reduces signal loss Application Coaxial OEM applications Coaxial cable patching MDF/IDF

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Female Bulkhead - Crimp on Jack for RG179/187 Cable - BAC550 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Female Bulkhead - Crimp on Jack for RG179/187 Cable
BAC550
75 Ohm BNC Female Bulkhead - Crimp on Jack for RG179/187 Cable BAC550
This female BNC bulkhead style RF connector is designed for crimp attachment to the widely used RG179/187 75 Ohm coaxial cables. The standard .5 inch single D bulkhead design is commonly found on many panel designs. BNC connectors connect with a twist lock, making them popular for RF applications. Features Nickel plated body provides optimum resistance to corrosion Standard bulkhead .5 inch single D mounting hole True 75 Ohm BNC interface Crimp style termination to RG179/187 coaxial cable Gold plated contact pin reduces signal loss Application Coaxial OEM applications Coaxial cable patching MDF/IDF

This female BNC bulkhead style RF connector is designed for crimp attachment to the widely used RG179/187 75 Ohm coaxial cables. The standard .5 inch single D bulkhead design is commonly found on many panel designs. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Nickel plated body provides optimum resistance to corrosion
  • Standard bulkhead .5 inch single D mounting hole
  • True 75 Ohm BNC interface
  • Crimp style termination to RG179/187 coaxial cable
  • Gold plated contact pin reduces signal loss

Application

  • Coaxial OEM applications
  • Coaxial cable patching
  • MDF/IDF
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC550
Product Name 75 Ohm BNC Female Bulkhead - Crimp on Jack for RG179/187 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data