L-com, Inc. Coaxial Connector (RF) Accessories BIF-P2-58

Description
BEND PROTECTOR RG58 RED 10 PKG
Request a Quote Datasheet
Description
BEND PROTECTOR RG58 RED 10 PKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 5073-BIF-P2-58-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
5073-BIF-P2-58-ND
Coaxial Connector (RF) Accessories 5073-BIF-P2-58-ND
BEND PROTECTOR RG58 RED 10 PKG

BEND PROTECTOR RG58 RED 10 PKG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5073-BIF-P2-58-ND
Product Name Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1059084-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1243292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight; Straight
View Details