This BNC male terminator utilizes a 1 watt low inductance type resistor and a 50 Ohm impedance value and features a grounding cable with ring lug for securing to ground. Connector body is marked with 50 Ohm value to assure proper installation.
Features
Grounding cable to avoid ground loop problems
Nickel plated for enhanced corrosion resistance
1 watt low inductance resistor
Termination of a 50 Ohm coaxial line
Application
BNC
50 Ohm applications
Coax Termination
This BNC male terminator utilizes a 1 watt low inductance type resistor and a 50 Ohm impedance value and features a grounding cable with ring lug for securing to ground. Connector body is marked with 50 Ohm value to assure proper installation.
Features
- Grounding cable to avoid ground loop problems
- Nickel plated for enhanced corrosion resistance
- 1 watt low inductance resistor
- Termination of a 50 Ohm coaxial line
Application
- BNC
- 50 Ohm applications
- Coax Termination