L-com, Inc. SMA Male Crimp, Right Angle, for RG58U Cable BAC02

Description
This right angle male SMA connector is designed for crimp attachment to RG58 coaxial cable utilizing a crimp size of .213 while the center pin contact is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications. Features Gold plated contact pins to minimize signal loss Nickel plated body for enhanced corrosion resistance Associated bulk cable and crimp tools available Designed for crimp style attachment to RG58 coaxial cable Right angle configuration ideal for tight fit applications Application Coaxial cable assembly Coaxial cable installation Premise wiring Coaxial cable repair
Description
This right angle male SMA connector is designed for crimp attachment to RG58 coaxial cable utilizing a crimp size of .213 while the center pin contact is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications. Features Gold plated contact pins to minimize signal loss Nickel plated body for enhanced corrosion resistance Associated bulk cable and crimp tools available Designed for crimp style attachment to RG58 coaxial cable Right angle configuration ideal for tight fit applications Application Coaxial cable assembly Coaxial cable installation Premise wiring Coaxial cable repair

Suppliers

Company
Product
Description
Supplier Links
SMA Male Crimp, Right Angle, for RG58U Cable - BAC02 - L-com, Inc.
North Andover, MA, United States
SMA Male Crimp, Right Angle, for RG58U Cable
BAC02
SMA Male Crimp, Right Angle, for RG58U Cable BAC02
This right angle male SMA connector is designed for crimp attachment to RG58 coaxial cable utilizing a crimp size of .213 while the center pin contact is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications. Features Gold plated contact pins to minimize signal loss Nickel plated body for enhanced corrosion resistance Associated bulk cable and crimp tools available Designed for crimp style attachment to RG58 coaxial cable Right angle configuration ideal for tight fit applications Application Coaxial cable assembly Coaxial cable installation Premise wiring Coaxial cable repair

This right angle male SMA connector is designed for crimp attachment to RG58 coaxial cable utilizing a crimp size of .213 while the center pin contact is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.

Features

  • Gold plated contact pins to minimize signal loss
  • Nickel plated body for enhanced corrosion resistance
  • Associated bulk cable and crimp tools available
  • Designed for crimp style attachment to RG58 coaxial cable
  • Right angle configuration ideal for tight fit applications

Application

  • Coaxial cable assembly
  • Coaxial cable installation
  • Premise wiring
  • Coaxial cable repair
Supplier's Site
Conn Sma M Ra Rg58 Crimp Nk L-Com - 89M7184 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sma M Ra Rg58 Crimp Nk L-Com
89M7184
Conn Sma M Ra Rg58 Crimp Nk L-Com 89M7184
CONN SMA M RA RG58 CRIMP NK

CONN SMA M RA RG58 CRIMP NK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number BAC02 89M7184
Product Name SMA Male Crimp, Right Angle, for RG58U Cable Conn Sma M Ra Rg58 Crimp Nk L-Com
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Cable Mount Connector - 3002-1 - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Solder
View Details
SMA Male to BNC Female, Adapter - 9323 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 8714C2 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 40.000 GHz
View Details