L-com, Inc. 50 Ohm BNC Crimp Plug for RG142/223/400 Cable BAC547

Description
This male BNC RF connector is designed for crimp attachment to the widely used RG142/223/400 size coaxial cables utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated crimp tools available Gold plated center contacts minimize signal loss 50 Ohm BNC Male interface Crimp style termination to RG142/223/400 style coaxial cable Machined components produce a durable connector Application Coaxial cable assembly OEM applications Premise wiring
Description
This male BNC RF connector is designed for crimp attachment to the widely used RG142/223/400 size coaxial cables utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated crimp tools available Gold plated center contacts minimize signal loss 50 Ohm BNC Male interface Crimp style termination to RG142/223/400 style coaxial cable Machined components produce a durable connector Application Coaxial cable assembly OEM applications Premise wiring

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Crimp Plug for RG142/223/400 Cable - BAC547 - L-com, Inc.
North Andover, MA, United States
50 Ohm BNC Crimp Plug for RG142/223/400 Cable
BAC547
50 Ohm BNC Crimp Plug for RG142/223/400 Cable BAC547
This male BNC RF connector is designed for crimp attachment to the widely used RG142/223/400 size coaxial cables utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated crimp tools available Gold plated center contacts minimize signal loss 50 Ohm BNC Male interface Crimp style termination to RG142/223/400 style coaxial cable Machined components produce a durable connector Application Coaxial cable assembly OEM applications Premise wiring

This male BNC RF connector is designed for crimp attachment to the widely used RG142/223/400 size coaxial cables utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Associated crimp tools available
  • Gold plated center contacts minimize signal loss
  • 50 Ohm BNC Male interface
  • Crimp style termination to RG142/223/400 style coaxial cable
  • Machined components produce a durable connector

Application

  • Coaxial cable assembly
  • OEM applications
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC547
Product Name 50 Ohm BNC Crimp Plug for RG142/223/400 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data