L-com, Inc. 75 Ohm Coaxial Adapter, BNC F / Bulkhead, Acetal Mnt. Flange BA039

Description
This 75 Ohm insulated BNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single D mounting hole with the additional feature of providing a non conductive mounting surface to reduce ground loop problems. Features Complete with nut and lockwasher mounting hardware Acetal mounting flange and threaded barrel provide insulation from panel Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance Provides 75 Ohm signal feed-thru for two BNC male interface devices Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications
Description
This 75 Ohm insulated BNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single D mounting hole with the additional feature of providing a non conductive mounting surface to reduce ground loop problems. Features Complete with nut and lockwasher mounting hardware Acetal mounting flange and threaded barrel provide insulation from panel Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance Provides 75 Ohm signal feed-thru for two BNC male interface devices Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications

Suppliers

Company
Product
Description
Supplier Links
75 Ohm Coaxial Adapter, BNC F / Bulkhead, Acetal Mnt. Flange - BA039 - L-com, Inc.
North Andover, MA, United States
75 Ohm Coaxial Adapter, BNC F / Bulkhead, Acetal Mnt. Flange
BA039
75 Ohm Coaxial Adapter, BNC F / Bulkhead, Acetal Mnt. Flange BA039
This 75 Ohm insulated BNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single D mounting hole with the additional feature of providing a non conductive mounting surface to reduce ground loop problems. Features Complete with nut and lockwasher mounting hardware Acetal mounting flange and threaded barrel provide insulation from panel Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance Provides 75 Ohm signal feed-thru for two BNC male interface devices Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications

This 75 Ohm insulated BNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single D mounting hole with the additional feature of providing a non conductive mounting surface to reduce ground loop problems.

Features

  • Complete with nut and lockwasher mounting hardware
  • Acetal mounting flange and threaded barrel provide insulation from panel
  • Gold plated center contact for reduced signal loss
  • Nickel plated body for enhanced corrosion resistance
  • Provides 75 Ohm signal feed-thru for two BNC male interface devices

Application

  • Coax retrofit applications
  • Coaxial Extension
  • Coaxial interface conversion
  • OEM coax applications
Supplier's Site
Rf/coaxial Conn, Bnc Jack-Jack, 75Ohm; Convert From Coax Type L-Com - 89M7272 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Conn, Bnc Jack-Jack, 75Ohm; Convert From Coax Type L-Com
89M7272
Rf/coaxial Conn, Bnc Jack-Jack, 75Ohm; Convert From Coax Type L-Com 89M7272
RF/COAXIAL CONN, BNC JACK-JACK, 75OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:

RF/COAXIAL CONN, BNC JACK-JACK, 75OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number BA039 89M7272
Product Name 75 Ohm Coaxial Adapter, BNC F / Bulkhead, Acetal Mnt. Flange Rf/coaxial Conn, Bnc Jack-Jack, 75Ohm; Convert From Coax Type L-Com
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to BNC Female, Adapter - 9047 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - NABZ - kTB Solutions
Specs
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Right Angle
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details