L-com, Inc. SMA Male Crimp for RG174, 188, 316 Cable (Gold) BAC03A-G

Description
This male SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .128" for the crimp ferrule and .042" for the pin. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications. Features Associated bulk cable and crimp tools available Connector body and coupling nut gold plated for corrosion resistance Gold plated contact pins to minimize signal loss Designed for crimp style attachment to RG174/188/316 coaxial cable Application Coaxial cable assembly Coaxial cable installation Premise wiring Coaxial cable repair
Description
This male SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .128" for the crimp ferrule and .042" for the pin. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications. Features Associated bulk cable and crimp tools available Connector body and coupling nut gold plated for corrosion resistance Gold plated contact pins to minimize signal loss Designed for crimp style attachment to RG174/188/316 coaxial cable Application Coaxial cable assembly Coaxial cable installation Premise wiring Coaxial cable repair

Suppliers

Company
Product
Description
Supplier Links
SMA Male Crimp for RG174, 188, 316 Cable (Gold) - BAC03A-G - L-com, Inc.
North Andover, MA, United States
SMA Male Crimp for RG174, 188, 316 Cable (Gold)
BAC03A-G
SMA Male Crimp for RG174, 188, 316 Cable (Gold) BAC03A-G
This male SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .128" for the crimp ferrule and .042" for the pin. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications. Features Associated bulk cable and crimp tools available Connector body and coupling nut gold plated for corrosion resistance Gold plated contact pins to minimize signal loss Designed for crimp style attachment to RG174/188/316 coaxial cable Application Coaxial cable assembly Coaxial cable installation Premise wiring Coaxial cable repair

This male SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .128" for the crimp ferrule and .042" for the pin. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.

Features

  • Associated bulk cable and crimp tools available
  • Connector body and coupling nut gold plated for corrosion resistance
  • Gold plated contact pins to minimize signal loss
  • Designed for crimp style attachment to RG174/188/316 coaxial cable

Application

  • Coaxial cable assembly
  • Coaxial cable installation
  • Premise wiring
  • Coaxial cable repair
Supplier's Site
Conn Sma M Rg174 Crimp Gold L-Com - 89M7198 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sma M Rg174 Crimp Gold L-Com
89M7198
Conn Sma M Rg174 Crimp Gold L-Com 89M7198
CONN SMA M RG174 CRIMP GOLD

CONN SMA M RG174 CRIMP GOLD

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number BAC03A-G 89M7198
Product Name SMA Male Crimp for RG174, 188, 316 Cable (Gold) Conn Sma M Rg174 Crimp Gold L-Com
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
View Details
BNC Female Panel Receptacle, 4 Hole Panel Mount - 9233 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 8023B1 - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details