L-com, Inc. 75 Ohm BNC Crimp Plug, 2 Pc. for RG59 Teflon Cable BAC031

Description
This male BNC RF connector is designed for crimp attachment to RG59U size coaxial cable with a plenum rated outer jacket utilizing readily-available crimp tools with standard crimp sizes: .324" and .256" for the crimp ferrule. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated bulk cable and crimp tools available True 75 Ohm BNC interface Crimp style termination to RG59 plenum coaxial cable Gold plated center contacts minimize signal loss Machined components produce a durable connector Application OEM applications Premise wiring Coaxial cable assembly
Description
This male BNC RF connector is designed for crimp attachment to RG59U size coaxial cable with a plenum rated outer jacket utilizing readily-available crimp tools with standard crimp sizes: .324" and .256" for the crimp ferrule. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated bulk cable and crimp tools available True 75 Ohm BNC interface Crimp style termination to RG59 plenum coaxial cable Gold plated center contacts minimize signal loss Machined components produce a durable connector Application OEM applications Premise wiring Coaxial cable assembly

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Crimp Plug, 2 Pc. for RG59 Teflon Cable - BAC031 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Crimp Plug, 2 Pc. for RG59 Teflon Cable
BAC031
75 Ohm BNC Crimp Plug, 2 Pc. for RG59 Teflon Cable BAC031
This male BNC RF connector is designed for crimp attachment to RG59U size coaxial cable with a plenum rated outer jacket utilizing readily-available crimp tools with standard crimp sizes: .324" and .256" for the crimp ferrule. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated bulk cable and crimp tools available True 75 Ohm BNC interface Crimp style termination to RG59 plenum coaxial cable Gold plated center contacts minimize signal loss Machined components produce a durable connector Application OEM applications Premise wiring Coaxial cable assembly

This male BNC RF connector is designed for crimp attachment to RG59U size coaxial cable with a plenum rated outer jacket utilizing readily-available crimp tools with standard crimp sizes: .324" and .256" for the crimp ferrule. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Associated bulk cable and crimp tools available
  • True 75 Ohm BNC interface
  • Crimp style termination to RG59 plenum coaxial cable
  • Gold plated center contacts minimize signal loss
  • Machined components produce a durable connector

Application

  • OEM applications
  • Premise wiring
  • Coaxial cable assembly
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC031
Product Name 75 Ohm BNC Crimp Plug, 2 Pc. for RG59 Teflon Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data