L-com, Inc. 75 Ohm BNC Twist On Plug, 1 Pc.for RG59 Cable BAC024

Description
This BNC male connector has been specifically designed for twist on style attachment to RG59 style coaxial cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery. Features Gold plated contact pin reduces signal loss Machined components produce a durable connector True 75 Ohm BNC interface Associated bulk cable available Twist style attachment requires no crimp tools Application Coaxial cable repair Coaxial cable assembly Premise wiring
Description
This BNC male connector has been specifically designed for twist on style attachment to RG59 style coaxial cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery. Features Gold plated contact pin reduces signal loss Machined components produce a durable connector True 75 Ohm BNC interface Associated bulk cable available Twist style attachment requires no crimp tools Application Coaxial cable repair Coaxial cable assembly Premise wiring

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Twist On Plug, 1 Pc.for RG59 Cable - BAC024 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Twist On Plug, 1 Pc.for RG59 Cable
BAC024
75 Ohm BNC Twist On Plug, 1 Pc.for RG59 Cable BAC024
This BNC male connector has been specifically designed for twist on style attachment to RG59 style coaxial cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery. Features Gold plated contact pin reduces signal loss Machined components produce a durable connector True 75 Ohm BNC interface Associated bulk cable available Twist style attachment requires no crimp tools Application Coaxial cable repair Coaxial cable assembly Premise wiring

This BNC male connector has been specifically designed for twist on style attachment to RG59 style coaxial cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery.

Features

  • Gold plated contact pin reduces signal loss
  • Machined components produce a durable connector
  • True 75 Ohm BNC interface
  • Associated bulk cable available
  • Twist style attachment requires no crimp tools

Application

  • Coaxial cable repair
  • Coaxial cable assembly
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC024
Product Name 75 Ohm BNC Twist On Plug, 1 Pc.for RG59 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data