This Twin BNC connector is designed for clamp attachment to 78 Ohm twinaxial cable. The center contacts are designed for solder attachment to the cable center conductor. This Twin BNC connector is intended for use in low level signal patching and balance line applications.
Features
Clamp style attachment provides secure moisture resistant assembly
Gold plated contact reduces signal loss
Low level, balanced line signaling applications
Nickel plated ferrule and body provides optimum resistance to corrosion
Application
Low level, balanced line signaling applications
Test and measurement equipment
78 Ohm applications
Polarized circuits
This Twin BNC connector is designed for clamp attachment to 78 Ohm twinaxial cable. The center contacts are designed for solder attachment to the cable center conductor. This Twin BNC connector is intended for use in low level signal patching and balance line applications.
Features
- Clamp style attachment provides secure moisture resistant assembly
- Gold plated contact reduces signal loss
- Low level, balanced line signaling applications
- Nickel plated ferrule and body provides optimum resistance to corrosion
Application
- Low level, balanced line signaling applications
- Test and measurement equipment
- 78 Ohm applications
- Polarized circuits