DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1350
1400
1450
1500
1550
1600
1610
1620
1630
1640
1650
1660
1661
1662
1663
1664
1665
1666
1667
1668
1669
1670
1671
1672
1673
1680
1690
1700
1710
1720
1730
1750
1800
1850
1900
1950
2000
2212
| Product Name | Notes |
|---|---|
| "0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Insulated" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "Pin Receptacle Connector 0.016"" ~ 0.020"" (0.41mm ~ 0.51mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.016"" ~ 0.020"" (0.41mm ~ 0.51mm) Standard Tail Solder" | |
| "Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) No Tail Solder" | |
| 10 (1 x 10) Pos SIP Socket Gold Through Hole | |
| 12 (1 x 12) Pos SIP Socket Gold Through Hole | |
| 13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 16 (1 x 16) Pos SIP Socket Gold Through Hole | |
| 2 (1 x 2) Pos SIP Socket Gold Threaded | |
| 20 (1 x 20) Pos SIP Socket Gold Through Hole | |
| 20 Position SIP, SIL - Header Connector Male Pin Tin | |
| 20 Position SIP, SIL - Header Connector Slotted Tin | |
| 21 (1 x 21) Pos SIP Socket Gold Through Hole | |
| 3 (1 x 3) Pos SIP Socket Gold Through Hole | |
| 32 (1 x 32) Pos SIP Socket Gold Through Hole | |
| 32 (1 x 32) Pos SIP Socket Tin Through Hole | |
| 32 Position SIP, SIL - Header Connector Male Pin Tin | |
| 4 (1 x 4) Pos SIP Socket Gold Through Hole | |
| 5 (1 x 5) Pos SIP Socket Gold Through Hole | |
| 6 (1 x 6) Pos SIP Socket Gold Through Hole | |
| 7 (1 x 7) Pos SIP Socket Gold Through Hole | |
| 8 (1 x 8) Pos SIP Socket Gold Through Hole | |
| 9 (1 x 9) Pos SIP Socket Gold Through Hole | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| BACKSHELL, TOP ENTRY, SHORTING C | |
| BACKSHELL | |
| CONN D-SUB PLG 9POS SMD R/A SLDR | |
| CONN D-SUB RCPT 9P SMD R/A SLDR | |
| CONN SOCKET 22-24AWG GOLD CRIMP | |
| Connector Clips For DG1 Series | |
| Connector Coupling Nut | |
| Connector Grommet For SBS® X-75A Series | |
| Connector Spring Plate For Spring Latch Clip | |
| CT, D-SUB BACKSHELL, ZINC DIE-CA | |
| D SUB | |
| D-SUB BACKSHELL, MACHINED ALUMIN | |
| D-SUB BACKSHELL | |
| D-Sub Contact Female Socket Gold Coaxial Cable Crimp Machined | |
| D-Sub Contact Male Pin Gold 20-28 AWG Crimp Stamped | |
| D-Sub Contact Male Pin Gold Coaxial Cable Crimp Stamped | |
| D-SUB HOOD | |
| D-SUB JACKSCREWS | |
| D110277-2 | |
| D15-2B-SB-05-4-J-L30 -TF-0 | |
| D15-2B-SB-07-1-CHP-L 40-TF-0 | |
| DS, D-SUB BACKSHELL, ZINC DIE-CA | |
| DT, D-SUB BACKSHELL, ZINC DIE-CA | |
| HRDWR DSUB MTL BCKSL SHL SZ2 | |
| HRDWR DSUB MTL BCKSL SHL SZ6 | |
| Jackscrew, Slotted For D-Sub Connectors | |
| NON-INS - TUB RING TERM, 8, 1/4, | |
| NON-INS - TUB RING TERM, 8, 3/8, | |
| NON-INS - TUB RING TERM, 8, 5/16 | |
| NONINS - TUB RING TERM, 8, NO10, | |
| NONINS - TUB RING TERM, 8, NO8, | |
| NONINS TRM NO8AWG NO8STUD NICKEL | |
| Pin Contact Gold Crimp 22-24 AWG Stamped | |
| Pin Contact Gold Crimp 26-28 AWG Stamped | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position | |
| Socket Contact Gold Crimp 22-24 AWG Stamped | |
| Socket Contact Gold Crimp 26-28 AWG Stamped | |
| Terminal Block Connector 2 Position Disconnect Black 10-24 AWG | |
| Terminal Block Connector 2 Position Disconnect Blue 10-24 AWG | |
| Terminal Block Connector 2 Position Disconnect Gray 10-24 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 8-24 AWG | |
| Terminal Block Connector 2 Position Feed Through Brown 8-24 AWG | |
| Terminal Block Connector 2 Position Feed Through Green 8-24 AWG | |
| Terminal Block Connector 2 Position Feed Through Orange 8-24 AWG | |
| Terminal Block Connector 2 Position Feed Through Red 8-24 AWG | |
| Terminal Block Connector 2 Position Feed Through White 8-24 AWG | |
| Terminal Block Connector 2 Position Feed Through Yellow 8-24 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 10-24 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 12-24 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 6-24 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 8-24 AWG | |
| Terminal Block Connector 4 Position Disconnect Gray 10-24 AWG | |
| Terminal Block Connector 4 Position Disconnect, Feed Through Gray 10-24 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray 10-24 AWG | |
| Terminal Block Connector 5 Position Disconnect, Feed Through, Isolated Gray 10-24 AWG | |
| Terminal Block Connector 5 Position Disconnect, Isolated (2) Gray 10-24 AWG | |
| Terminal Block Connector 5 Position Feed Through (2), Isolated Gray 10-24 AWG | |
| Terminal Block Connector 6 Position Disconnect, Feed Through Gray 10-24 AWG | |
| Terminal Block Connector Position Ground, Earth Green, Yellow 10-24 AWG |
| << Prev | Next >> |