Amphenol Industrial Circular Connector Assemblies D38999/26FF35SN

Description
66 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
66 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AD38999/26FF35SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/26FF35SN-ND
Circular Connector Assemblies AD38999/26FF35SN-ND
66 Position Circular Connector Plug, Female Sockets Crimp

66 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - Amphenol D38999/26FF35SN - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#12 SKT PLUG NI

TV 11C 11#12 SKT PLUG NI

Buy Now
Swedesboro, NJ, United States
TV 66C 66#22D SKT PLUG

TV 66C 66#22D SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/26FF35SN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26FF35SN
Connectors Mil-Qualified, Circular Body, All D38999/26FF35SN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Plug Rohs Compliant Amphenol Industrial - 81AC8140 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Amphenol Industrial
81AC8140
Plug Rohs Compliant Amphenol Industrial 81AC8140
PLUG ROHS COMPLIANT: YES

PLUG ROHS COMPLIANT: YES

Supplier's Site
Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace - 58T1571 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace
58T1571
Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace 58T1571
CIRCULAR CONNECTOR PLUG SIZE 19, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 66 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AD38999/26FF35SN-ND Amphenol D38999/26FF35SN D38999/26FF35SN D38999/26FF35SN 81AC8140 58T1571
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Plug Rohs Compliant Amphenol Industrial Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details