CONNECTOR
CONNECTOR
Military Circular Connector
CTV 22C 22#22D PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DT
CONN D38999 CIRC PIN 22 POS CRMP ST CBL MNT 22TERM
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/26MC35PB-ND | D38999/26MC35PB | Amphenol D38999/26MC35PB | 48M2722 | 79AH1629 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace | Conn D38999 Circ Pin 22 Pos Crmp St Cbl Mnt 22Term Amphenol | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 400 to 500 volts | ||||
| Current Rating | 5.0 amps |