The Circular Connector, Plug, Size 9, 3 Position, Cable, part number 25K3470, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates three crimp pin contacts. It utilizes a threaded coupling style for secure connections and is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring robust and reliable connectivity in demanding environments.
CONNECTOR
CONNECTOR
Military Circular Connector
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Military Specification:MIL-DT
CONN D38999 CIRC PIN 3 POS CRMP ST CBL MNT 3TERM
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/26MA98PN-ND | D38999/26MA98PN | 25K3470 | 81AC8157 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace | Conn D38999 Circ Pin 3 Pos Crmp St Cbl Mnt 3Term Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 600 to 850 volts |