12 Position Circular Connector Plug, Male Pins Crimp
TV 12C 8#20 4#16 PIN PLUG NI
TV 12C 8#20 4#16 PIN PLUG NI
CIRCULAR CONNECTOR PLUG SIZE 15, 12POS, CABLE; Military Specification:MIL-DT
CONN D38999 CIRC PIN 12 POS CRMP ST CBL MNT 12TERM ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AD38999/26FD97PN-ND | D38999/26FD97PN | Amphenol D38999/26FD97PN | 25K3163 | 81AC8127 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 15, 12Pos, Cable; Military Specification Amphenol Aerospace | Conn D38999 Circ Pin 12 Pos Crmp St Cbl Mnt 12Term Rohs Compliant Amphenol Industrial | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 600 to 850 volts | ||||
| Current Rating | 7.5 to 13.0 amps |