TV 53C 53#20 SKT PLUG NI
TV 100C 100#22D SKT PLUG
100 Position Circular Connector Plug, Female Sockets Crimp
CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONN, PLUG, 23-35, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26FH35SN | D38999/26FH35SN | AD38999/26FH35SN-ND | 95J9445 | 30W2180 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace | Circular Conn, Plug, 23-35, Cable; Military Specification Amphenol Aerospace | ||
| Gender | Male / Plug | ||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 400 to 500 volts |