Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26FE35PA

Description
TV 55C 55#22D PIN PLUG NI
Request a Quote Datasheet
Description
TV 55C 55#22D PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FE35PA - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#22D PIN PLUG NI

TV 55C 55#22D PIN PLUG NI

Buy Now
Circular Connector Assemblies - 1178-D38999/26FE35PA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26FE35PA-ND
Circular Connector Assemblies 1178-D38999/26FE35PA-ND
PLUG

PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
TV 55C 55#22D PIN PLUG

TV 55C 55#22D PIN PLUG

Buy Now
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace - 39K3963 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace
39K3963
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace 39K3963
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FE35PA 1178-D38999/26FE35PA-ND D38999/26FE35PA 39K3963
Product Name Circular Connector Assemblies Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 400 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y06V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMA Female Straight PCB Mount Gold Plated Connector - ET-SFS-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details