CONNECTOR
CONNECTOR
TV 12C 8#20 4#16 PIN PLUG
STAINLESS STEEL D38999 SERIES II
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26KD97PN | Amphenol D38999/26KD97PN | 1178-D38999/26KD97PN-ND | 25K3392 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Gender | Male / Plug | |||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 600 to 850 volts |