CONNECTOR
CONNECTOR
CTV 15C 14#20 1#16 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 15, 15 POSITION, CABLE; Military Specification:MIL-DT
CONN PLUG MALE 15POS GOLD CRIMP
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/26MD15PN-ND | D38999/26MD15PN | Amphenol D38999/26MD15PN | 25K3488 | 61-D38999/26MD15PN |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace | CONN PLUG MALE 15POS GOLD CRIMP | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | Cable, Free Hanging | |||
| Voltage Rating | 600 to 850 volts | ||||
| Current Rating | 7.5 to 13.0 amps | 13.0 amps | |||
| Gender | Male / Plug | Male / Plug |