TV 4C 4#8 COAX SKT PLUG NI
CIRCULAR CONNECTOR PLUG SIZE 21, 41POS, CABLE; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26FG41SN | 1178-D38999/26FG41SN-ND | 33K8972 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 21, 41Pos, Cable; Military Specification Amphenol Aerospace | |
| Gender | Male / Plug | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 600 to 850 volts |