CONNECTOR
CONNECTOR
Military Circular Connector
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DT
Circular Connector Assemblies
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26ME8PN | 1178-D38999/26ME8PN-ND | D38999/26ME8PN | 33K9023 | D38999/26ME8PN |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace | Circular Connector Assemblies |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 900 to 1250 volts | ||||
| Current Rating | 13.0 amps |