MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
TV 24C 12#16 12#12 PIN PLUG
TV 24C 12#16 12#12 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Military Specification:MIL-DT
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26FJ24PN | 1202-D38999/26FJ24PN-ND | D38999/26FJ24PN | Amphenol D38999/26FJ24PN | 96J2872 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Gender | Male / Plug; Female / Jack | Male / Plug | |||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 600 to 850 volts |