CONNECTOR
CONNECTOR
TV 19C 19#20 SKT PLUG
19 Position Circular Connector Plug, Female Sockets Crimp
CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DT
MIL SPEC CIR CONN, PLUG, 15-19, CRIMP; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26KD19SN | Amphenol D38999/26KD19SN | AD38999/26KD19SN-ND | 25K3384 | 30W4754 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace | Mil Spec Cir Conn, Plug, 15-19, Crimp; Military Specification Amphenol Aerospace | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Gender | Male / Plug | ||||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 600 to 850 volts |