TV 6C 6#22D SKT PLUG
STAINLESS STEEL D38999 SERIES II
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DT
MIL SPEC CIR CONN, PLUG, 9-35, CRIMP; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26KA35SA | 1178-D38999/26KA35SA-ND | D38999/26KA35SA | 61J0499 | 30W4340 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace | Mil Spec Cir Conn, Plug, 9-35, Crimp; Military Specification Amphenol Aerospace | |
| Gender | Male / Plug | ||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 400 to 500 volts |