66 Position Circular Connector Plug, Male Pins Crimp
TV 66C 66#22D PIN PLUG NI
TV 66C 66#22D PIN PLUG
CIRCULAR CONN, PLUG, 19-35, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AD38999/26FF35PN-ND | Amphenol D38999/26FF35PN | D38999/26FF35PN | 58T1570 |
| Product Name | Circular Connector Assemblies | Circular Conn, Plug, 19-35, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 400 to 500 volts | |||
| Current Rating | 5.0 amps |