CTV 19C 19#20 PIN WALL RECP
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
19 Position Circular Connector Plug, Male Pins Crimp
CONNECTOR
CONNECTOR
Military Circular Connector
CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DT
MIL SPEC CIR CONN, PLUG, 15-19, CRIMP; Military Specification:MIL-DT
| PEI-Genesis | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26MD19PN | D38999/26MD19PN | AD38999/26MD19PN-ND | D38999/26MD19PN | 25K3497 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace | |
| Gender | Female / Jack | Male / Plug; Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 600 to 850 volts |