Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26FH21SN

Description
TV 100C 100#22D SKT PLUG NI
Request a Quote Datasheet
Description
TV 100C 100#22D SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FH21SN - PEI-Genesis
Philadelphia, PA, United States
TV 100C 100#22D SKT PLUG NI

TV 100C 100#22D SKT PLUG NI

Buy Now
Swedesboro, NJ, United States
TV 100C 100#22D SKT PLUG NI

TV 100C 100#22D SKT PLUG NI

Buy Now
Circular Connector Assemblies - 1178-D38999/26FH21SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26FH21SN-ND
Circular Connector Assemblies 1178-D38999/26FH21SN-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Aerospace - 71K3336 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Aerospace
71K3336
Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Aerospace 71K3336
CIRCULAR CONNECTOR PLUG SIZE 23, 21 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23, 21 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FH21SN D38999/26FH21SN 1178-D38999/26FH21SN-ND 71K3336
Product Name Circular Connector Assemblies Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 111812P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Assemblies - 1124-CRB.H02.GLL.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details