Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26FF32SB

Description
TV 32C 32#20 SKT PLUG NI
Request a Quote Datasheet
Description
TV 32C 32#20 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FF32SB - PEI-Genesis
Philadelphia, PA, United States
TV 32C 32#20 SKT PLUG NI

TV 32C 32#20 SKT PLUG NI

Buy Now
Circular Connector Assemblies - 1178-D38999/26FF32SB-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26FF32SB-ND
Circular Connector Assemblies 1178-D38999/26FF32SB-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace - 11M2101 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace
11M2101
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace 11M2101
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FF32SB 1178-D38999/26FF32SB-ND 11M2101
Product Name Circular Connector Assemblies Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers