CTV 13C 13#22D PIN PLUG
13 Position Circular Connector Plug, Male Pins Crimp
CONNECTOR
CONNECTOR
Military Circular Connector
Connector
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DT
MIL SERIES CONNECTOR, 13 CONTACT(S), COMPOSITE, MALE, SOLDER TERMINAL, PLUG
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26MB35PN | AD38999/26MB35PN-ND | D38999/26MB35PN | D38999/26MB35PN | 31K1559 | 99AJ4517 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace | Mil Series Connector, 13 Contact(S), Composite, Male, Solder Terminal, Plug Amphenol Aerospace | ||
| Gender | Male / Plug | |||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | |||
| Mounting | Free Hanging (In-Line) | |||||
| Voltage Rating | 400 to 500 volts |