Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26SB98SN

Description
TV 6C 6#20 SKT PLUG ST/STEEL
Request a Quote Datasheet
Description
TV 6C 6#20 SKT PLUG ST/STEEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26SB98SN - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#20 SKT PLUG ST/STEEL

TV 6C 6#20 SKT PLUG ST/STEEL

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26SB98SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26SB98SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26SB98SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26SB98SN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - AD38999/26SB98SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/26SB98SN-ND
Circular Connector Assemblies AD38999/26SB98SN-ND
6 Position Circular Connector Plug, Female Sockets Crimp

6 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Plug, 11-98, Cable; Military Specification Amphenol Aerospace - 30W7264 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 11-98, Cable; Military Specification Amphenol Aerospace
30W7264
Circular Conn, Plug, 11-98, Cable; Military Specification Amphenol Aerospace 30W7264
CIRCULAR CONN, PLUG, 11-98, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 11-98, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26SB98SN D38999/26SB98SN AD38999/26SB98SN-ND 30W7264
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Circular Conn, Plug, 11-98, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details