Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26MD35SA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26MD35SA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MD35SA
MIL Spec Connector - MIL-DTL-38999 III D38999/26MD35SA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MD35SA
MIL Spec Connector - MIL-DTL-38999 III D38999/26MD35SA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
D38999/26MD35SA
MIL Spec Connector - MIL-DTL-38999 II D38999/26MD35SA
Military Circular Connector

Military Circular Connector

Buy Now
 - Amphenol D38999/26MD35SA - PEI-Genesis
Philadelphia, PA, United States
CTV 37C 37#22D SKT PLUG

CTV 37C 37#22D SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-D38999/26MD35SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26MD35SA-ND
Circular Connector Assemblies 1178-D38999/26MD35SA-ND
STRAIGHT PLUG

STRAIGHT PLUG

Buy Now Datasheet
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace - 31M2121 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace
31M2121
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace 31M2121
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26MD35SA Amphenol D38999/26MD35SA 1178-D38999/26MD35SA-ND 31M2121
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C12 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
DIN 41612 - 39-XC5A-6422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers