TE Connectivity Circular Connector Assemblies D38999/26FE6SN

Description
6 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1508-1121-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1121-ND
Circular Connector Assemblies 1508-1121-ND
6 Position Circular Connector Plug, Female Sockets Crimp

6 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Conn D38999 Circ Skt 6 Pos Crmp St Cbl Mnt 6Term Deutsch - Te Connectivity - 29AC4945 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 6 Pos Crmp St Cbl Mnt 6Term Deutsch - Te Connectivity
29AC4945
Conn D38999 Circ Skt 6 Pos Crmp St Cbl Mnt 6Term Deutsch - Te Connectivity 29AC4945
CONN D38999 CIRC SKT 6 POS CRMP ST CBL MNT 6TERM

CONN D38999 CIRC SKT 6 POS CRMP ST CBL MNT 6TERM

Supplier's Site
Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity - 64W4369 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity
64W4369
Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity 64W4369
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1121-ND 29AC4945 64W4369
Product Name Circular Connector Assemblies Conn D38999 Circ Skt 6 Pos Crmp St Cbl Mnt 6Term Deutsch - Te Connectivity Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data