CONNECTOR
Military Circular Connector
CONNECTOR
CTV 30C MIXED PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 25, 30 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26JJ20PN | 1178-D38999/26JJ20PN-ND | Amphenol D38999/26JJ20PN | 46K6356 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Circular Connector Plug Size 25, 30 Position, Cable; Military Specification Amphenol Aerospace | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 300 to 450 volts | |||
| Current Rating | 7.5 to 65.0 amps |