Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26FJ19SA

Description
TV 19C 19#12 SKT PLUG NI
Request a Quote Datasheet
Description
TV 19C 19#12 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 19C 19#12 SKT PLUG NI

TV 19C 19#12 SKT PLUG NI

Buy Now
 - Amphenol D38999/26FJ19SA - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#12 SKT PLUG NI

TV 19C 19#12 SKT PLUG NI

Buy Now
Circular Connector Assemblies - 1178-D38999/26FJ19SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26FJ19SA-ND
Circular Connector Assemblies 1178-D38999/26FJ19SA-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Assemblies - 1202-D38999/26FJ19SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/26FJ19SA-ND
Circular Connector Assemblies 1202-D38999/26FJ19SA-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Aerospace - 96J2868 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Aerospace
96J2868
Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Aerospace 96J2868
CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FJ19SA Amphenol D38999/26FJ19SA 1178-D38999/26FJ19SA-ND 96J2868
Product Name Circular Connector Assemblies Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data