CTV 11C 11#16 PIN PLUG
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26MF11PN | D38999/26MF11PN | 1178-D38999/26MF11PN-ND | D38999/26MF11PN | D38999/26MF11PN | 81K1977 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace | |
| Gender | Male / Plug | Male / Plug; Female / Jack | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Voltage Rating | 900 to 1250 volts |