CTV 22C 22#22D SKT PLUG
Amphenol Aerospace D38999/26MC35SN
CONNECTOR
CONNECTOR
Military Circular Connector
22 Position Circular Connector Plug, Female Sockets Crimp
CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DT
CONN PLUG FMALE 22POS GOLD CRIMP
CIRCULAR CONNECTOR PLUG, SIZE 13, 22 POSITION, CABLE, MILITARY SPECIFICATION:MIL-DT
| PEI-Genesis | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26MC35SN | 2268707 | D38999/26MC35SN | AD38999/26MC35SN-ND | 96J2996 | D38999/26MC35SN | 32043233 |
| Product Name | Mil Spec Circular Connectors | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace | Circular Connector Assemblies | Plug/Receptacle | |
| Gender | Male / Plug | Female / Jack | Male / Plug | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||||
| Voltage Rating | 400 to 500 volts |